MSI logo

MSI Classic CR610-245XEU laptop AMD Mobile Sempron M120 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4200 FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16929
Info modified on:
30 Jan 2025, 19:45:53
Short summary description MSI Classic CR610-245XEU laptop AMD Mobile Sempron M120 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4200 FreeDOS Black:

MSI Classic CR610-245XEU, AMD Mobile Sempron, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description MSI Classic CR610-245XEU laptop AMD Mobile Sempron M120 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4200 FreeDOS Black:

MSI Classic CR610-245XEU. Processor family: AMD Mobile Sempron, Processor model: M120, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: FreeDOS. Product color: Black. Weight: 5.47 lbs (2.48 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.