MSI VIGOR GK80 Silver, Wired, USB, Mechanical, RGB LED, Black
MSI VIGOR GK80 Silver. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 78.7" (2 m). Recommended usage: Gaming. Product color: Black