MSI logo

MSI B75A-G41 motherboard Intel B75 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112907
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI B75A-G41 motherboard Intel B75 LGA 1155 (Socket H2) ATX:

MSI B75A-G41, Intel, LGA 1155 (Socket H2), Intel® Celeron® G, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI B75A-G41 motherboard Intel B75 LGA 1155 (Socket H2) ATX:

MSI B75A-G41. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron® G, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1760 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.