MSI logo

MSI Alpha 15 A3DDK-034 AMD Ryzen™ 7 3750H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5500M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14060
Info modified on:
08 Nov 2024, 04:59:51
Short summary description MSI Alpha 15 A3DDK-034 AMD Ryzen™ 7 3750H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5500M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Alpha 15 A3DDK-034, AMD Ryzen™ 7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Alpha 15 A3DDK-034 AMD Ryzen™ 7 3750H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5500M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Alpha 15 A3DDK-034. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3750H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.