MSI Wind Top AG240 2PE-010TW, 23.6", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1
MSI Wind Top AG240 2PE-010TW. Product type: All-in-One PC. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 860M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Red