MSI logo

MSI Wind Top AE1941-022MX All-in-One PC/workstation Intel® Celeron® 847 18.5" 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12007
Info modified on:
19 Mar 2021, 16:13:12
Short summary description MSI Wind Top AE1941-022MX All-in-One PC/workstation Intel® Celeron® 847 18.5" 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

MSI Wind Top AE1941-022MX, 18.5", Intel® Celeron®, 2 GB, 500 GB, FreeDOS, Black

Long summary description MSI Wind Top AE1941-022MX All-in-One PC/workstation Intel® Celeron® 847 18.5" 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

MSI Wind Top AE1941-022MX. Product type: All-in-One PC. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.