MSI logo

MSI Wind Top AE1920 Intel Atom® D525 18.5" 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73725
Info modified on:
14 Mar 2024, 17:12:42
Short summary description MSI Wind Top AE1920 Intel Atom® D525 18.5" 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE1920, 18.5", Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI Wind Top AE1920 Intel Atom® D525 18.5" 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

MSI Wind Top AE1920. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.