MSI logo

MSI A88XM-E45 motherboard AMD A88X Socket FM2+ micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77148
Info modified on:
30 Oct 2024, 13:06:36
Short summary description MSI A88XM-E45 motherboard AMD A88X Socket FM2+ micro ATX:

MSI A88XM-E45, AMD, Socket FM2+, AMD A, 100 W, DDR3-SDRAM, 64 GB

Long summary description MSI A88XM-E45 motherboard AMD A88X Socket FM2+ micro ATX:

MSI A88XM-E45. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.