MSI logo

MSI Megabook A6200-038US laptop Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84040
Info modified on:
02 Feb 2025, 22:56:36
Short summary description MSI Megabook A6200-038US laptop Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

MSI Megabook A6200-038US, Intel® Core™ i3, 2.13 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI Megabook A6200-038US laptop Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

MSI Megabook A6200-038US. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.