MSI GE75 Raider 9SF-1204XES, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1.02 TB
MSI GE75 Raider 9SF-1204XES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Product color: Black