MSI Gaming GS73VR 7RF-435UK Stealth Pro 4K, Intel® Core™ i7, 2.8 GHz, 17.3", 3840 x 2160 pixels, 16 GB, 2.26 TB
MSI Gaming GS73VR 7RF-435UK Stealth Pro 4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black