MSI logo

MSI Gaming GP72 6QE(Leopard Pro)-247UK Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82864
Info modified on:
27 Jan 2025, 08:39:22
Short summary description MSI Gaming GP72 6QE(Leopard Pro)-247UK Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GP72 6QE(Leopard Pro)-247UK, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GP72 6QE(Leopard Pro)-247UK Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GP72 6QE(Leopard Pro)-247UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.