MSI Gaming GS66 Stealth 10SFS-426FR, Intel® Core™ i9, 2.4 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB
MSI Gaming GS66 Stealth 10SFS-426FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black