MSI logo

MSI Gaming Raider GE68HX 13VG-006FR Intel® Core™ i9 i9-13950HX Laptop 16" Quad HD+ 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3784
Info modified on:
04 Feb 2025, 23:01:10
Short summary description MSI Gaming Raider GE68HX 13VG-006FR Intel® Core™ i9 i9-13950HX Laptop 16" Quad HD+ 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

MSI Gaming Raider GE68HX 13VG-006FR, Intel® Core™ i9, 16", 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Pro

Long summary description MSI Gaming Raider GE68HX 13VG-006FR Intel® Core™ i9 i9-13950HX Laptop 16" Quad HD+ 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

MSI Gaming Raider GE68HX 13VG-006FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13950HX. Display diagonal: 16", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.