MSI Prestige 14 A11SCS-067FR, Intel® Core™ i7, 14", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Home
MSI Prestige 14 A11SCS-067FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce GTX 1650 Ti Max-Q. Operating system installed: Windows 10 Home. Product color: Gray