MSI logo

MSI Trident X PLUS 9SE-051EU Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45246
Info modified on:
14 Mar 2024, 19:48:13
Short summary description MSI Trident X PLUS 9SE-051EU Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Desktop PC Black:

MSI Trident X PLUS 9SE-051EU, 3.6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, 2.26 TB, Windows 10 Home

Long summary description MSI Trident X PLUS 9SE-051EU Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Desktop PC Black:

MSI Trident X PLUS 9SE-051EU. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.