MSI Nightblade MI3, 2.8 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 10
MSI Nightblade MI3. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product color: Black