MSI Aegis Ti3 8RE SLI-017, 3.7 GHz, Intel® Core™ i7, 64 GB, 4.02 TB, DVD Super Multi, Windows 10 Home
MSI Aegis Ti3 8RE SLI-017. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4.02 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Desktop. Product type: PC