MSI logo

MSI Infinite 9SI-669IT Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67842
Info modified on:
14 Mar 2024, 19:48:07
Short summary description MSI Infinite 9SI-669IT Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC Black:

MSI Infinite 9SI-669IT, 3 GHz, Intel® Core™ i7, i7-9700, 8 GB, 2.26 TB, Windows 10 Home

Long summary description MSI Infinite 9SI-669IT Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC Black:

MSI Infinite 9SI-669IT. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.