MSI logo

MSI Infinite 8RB-266EU Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16328
Info modified on:
08 Mar 2024, 09:07:54
Short summary description MSI Infinite 8RB-266EU Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black:

MSI Infinite 8RB-266EU, 2.8 GHz, Intel® Core™ i5, i5-8400, 16 GB, 1.13 TB, Windows 10 Home

Long summary description MSI Infinite 8RB-266EU Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black:

MSI Infinite 8RB-266EU. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.