MSI logo

MSI Infinite A 8RC-603EU Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50152
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Infinite A 8RC-603EU Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

MSI Infinite A 8RC-603EU, 3.2 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Infinite A 8RC-603EU Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

MSI Infinite A 8RC-603EU. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.