MSI Codex 3 VR7RC, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home
MSI Codex 3 VR7RC. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black