MSI logo

MSI Nightblade MI2C-255EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38924
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Nightblade MI2C-255EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Red:

MSI Nightblade MI2C-255EU, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade MI2C-255EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black, Red:

MSI Nightblade MI2C-255EU. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.