MSI logo

MSI Nightblade MI2C-065XEU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 FreeDOS Desktop PC Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32335
Info modified on:
14 Mar 2024, 19:51:08
Short summary description MSI Nightblade MI2C-065XEU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 FreeDOS Desktop PC Black, Red:

MSI Nightblade MI2C-065XEU, 2.7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description MSI Nightblade MI2C-065XEU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 FreeDOS Desktop PC Black, Red:

MSI Nightblade MI2C-065XEU. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: FreeDOS. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.