MSI logo

MSI Nightblade B85C-205EU Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67832
Info modified on:
14 Mar 2024, 19:34:00
Short summary description MSI Nightblade B85C-205EU Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:

MSI Nightblade B85C-205EU, 3.6 GHz, Intel® Core™ i7, i7-4790, 8 GB, 2.13 TB, Windows 10 Home

Long summary description MSI Nightblade B85C-205EU Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:

MSI Nightblade B85C-205EU. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.