MSI logo

MSI Wind Top AE222T-278XEU Intel Pentium G G3250 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73232
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Top AE222T-278XEU Intel Pentium G G3250 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Wi-Fi 4 (802.11n) White:

MSI Wind Top AE222T-278XEU, 21.5", Full HD, Intel Pentium G, 4 GB, 1 TB, FreeDOS

Long summary description MSI Wind Top AE222T-278XEU Intel Pentium G G3250 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Wi-Fi 4 (802.11n) White:

MSI Wind Top AE222T-278XEU. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.