MSI logo

MSI Pro 16T 7M-030XEU Intel® Celeron® 3865U 15.6" 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42349
Info modified on:
08 Mar 2024, 09:07:54
Short summary description MSI Pro 16T 7M-030XEU Intel® Celeron® 3865U 15.6" 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black:

MSI Pro 16T 7M-030XEU, 15.6", HD, Intel® Celeron®, 4 GB, 128 GB, FreeDOS

Long summary description MSI Pro 16T 7M-030XEU Intel® Celeron® 3865U 15.6" 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black:

MSI Pro 16T 7M-030XEU. Product type: All-in-One PC. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: FreeDOS. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.