MSI Wind Top AE2010-223FR, 20", HD+, 3 GB, 500 GB, Windows 7 Home Premium, Black
MSI Wind Top AE2010-223FR. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor frequency: 1.5 GHz. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black