MSI logo

MSI Oculux NXG252R LED display 24.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40432
Info modified on:
30 Dec 2024, 17:23:53
Short summary description MSI Oculux NXG252R LED display 24.5" 1920 x 1080 pixels Full HD LCD Black:

MSI Oculux NXG252R, 24.5", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description MSI Oculux NXG252R LED display 24.5" 1920 x 1080 pixels Full HD LCD Black:

MSI Oculux NXG252R. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.