MSI logo

MSI MPG341CQR LED display 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48566
Info modified on:
30 Dec 2024, 17:23:40
Short summary description MSI MPG341CQR LED display 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black:

MSI MPG341CQR, 34", 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black

Long summary description MSI MPG341CQR LED display 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black:

MSI MPG341CQR. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.