MSI logo

MSI Optix MAG272 computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49996
Info modified on:
02 Apr 2025, 10:24:56
Short summary description MSI Optix MAG272 computer monitor 27" 1920 x 1080 pixels Full HD Black:

MSI Optix MAG272, 27", 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description MSI Optix MAG272 computer monitor 27" 1920 x 1080 pixels Full HD Black:

MSI Optix MAG272. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.