MSI logo

MSI Pro MP241 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73980
Info modified on:
02 Apr 2025, 09:43:05
Short summary description MSI Pro MP241 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

MSI Pro MP241, 23.8", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description MSI Pro MP241 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

MSI Pro MP241. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.