MSI logo

MSI IM-GM45 Socket 479 mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73101
Info modified on:
04 Apr 2019, 09:31:23
Short summary description MSI IM-GM45 Socket 479 mini ITX:

MSI IM-GM45, Intel, Socket 479, 4 GB, GMA X4500, Intel® 82567LM, mini ITX

Long summary description MSI IM-GM45 Socket 479 mini ITX:

MSI IM-GM45. Processor manufacturer: Intel, Processor socket: Socket 479. Maximum internal memory: 4 GB. Graphics card: GMA X4500. LAN controller: Intel® 82567LM. Motherboard form factor: mini ITX, Audio chip: Realtek ALC888, Power source type: ATX

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.