MSI 945GM4-FI, Intel, LGA 775 (Socket T), 1066 MHz, 4 GB, 128 MB, micro ATX
MSI 945GM4-FI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 4 GB. Maximum graphics card memory: 128 MB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 9.65" (245 mm), Depth: 9.65" (245 mm)