MSI logo

MSI MS-1757 barebook Intel® HM87 17.3" 1920 x 1080 pixels Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105249
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI MS-1757 barebook Intel® HM87 17.3" 1920 x 1080 pixels Black, Silver:

MSI MS-1757, 17.3", 1920 x 1080 pixels, GeForce GTX 750MX, Wi-Fi, Ethernet LAN, Bluetooth

Long summary description MSI MS-1757 barebook Intel® HM87 17.3" 1920 x 1080 pixels Black, Silver:

MSI MS-1757. Motherboard chipset: Intel® HM87, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots: 2x SO-DIMM. Compatible memory cards: MMC, SD. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5". Optical drive type: DVD Super Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.