MSI 915GM Speedster-FA4, Intel, mPGA4, 2 GB, micro ATX, ATX, Realtek ALC880 8-channel
MSI 915GM Speedster-FA4. Processor manufacturer: Intel, Processor socket: mPGA4. Maximum internal memory: 2 GB. Motherboard form factor: micro ATX, Power source type: ATX. Audio output: Realtek ALC880 8-channel. Expansion slots: 2x 32-bit/33MHz PCI 1x PCI Express x1 1x PCI Express x16