MSI logo

MSI VENTUS GeForce RTX 2060 SUPER NVIDIA 8 GB GDDR6

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17060
Info modified on:
02 Sept 2024, 20:35:25
Short summary description MSI VENTUS GeForce RTX 2060 SUPER NVIDIA 8 GB GDDR6:

MSI VENTUS GeForce RTX 2060 SUPER, GeForce RTX 2060 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI VENTUS GeForce RTX 2060 SUPER NVIDIA 8 GB GDDR6:

MSI VENTUS GeForce RTX 2060 SUPER. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2060 SUPER. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.