MSI logo

MSI Geforce N250 GTS NVIDIA GeForce GTS 250 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84032
Info modified on:
07 Apr 2020, 09:46:52
Short summary description MSI Geforce N250 GTS NVIDIA GeForce GTS 250 1 GB GDDR3:

MSI Geforce N250 GTS, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI Geforce N250 GTS NVIDIA GeForce GTS 250 1 GB GDDR3:

MSI Geforce N250 GTS. Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 250, Processor frequency: 2000 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 675 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.