MSI logo

MSI PRO B660M-B DDR4 Intel B660 LGA 1700 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6782
Info modified on:
11 Mar 2024, 09:14:46
Short summary description MSI PRO B660M-B DDR4 Intel B660 LGA 1700 micro ATX:

MSI PRO B660M-B DDR4, Intel, LGA 1700, Intel® Pentium®, Intel® Pentium® Gold, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI PRO B660M-B DDR4 Intel B660 LGA 1700 micro ATX:

MSI PRO B660M-B DDR4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Pentium®, Intel® Pentium® Gold. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD. Ethernet interface type: 2.5 Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.