MSI logo

MSI Z370 PC PRO Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24153
Info modified on:
30 Oct 2024, 13:11:20
Short summary description MSI Z370 PC PRO Intel® Z370 LGA 1151 (Socket H4) ATX:

MSI Z370 PC PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z370 PC PRO Intel® Z370 LGA 1151 (Socket H4) ATX:

MSI Z370 PC PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFire, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.