MSI logo

MSI FM2-A55M-E33 AMD A55 Socket FM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67345
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI FM2-A55M-E33 AMD A55 Socket FM2 micro ATX:

MSI FM2-A55M-E33, AMD, Socket FM2, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI FM2-A55M-E33 AMD A55 Socket FM2 micro ATX:

MSI FM2-A55M-E33. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 2048 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.