MSI logo

MSI P45 Neo-F LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87036
Info modified on:
04 Apr 2019, 08:57:38
Short summary description MSI P45 Neo-F LGA 775 (Socket T) ATX:

MSI P45 Neo-F, Intel, LGA 775 (Socket T), 16 GB, 1.8 V, Realtek RTL8111C, 10/100/1000

Long summary description MSI P45 Neo-F LGA 775 (Socket T) ATX:

MSI P45 Neo-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Controller 2nd interface type: Ultra DMA 66/100/133 IDE, Controller interface type: SATAII

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.