MSI 890GXM-G65, AMD, Socket AM3, 16 GB, 512 MB, Radeon HD 4290, micro ATX
MSI 890GXM-G65. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 4290. Motherboard form factor: micro ATX, Motherboard chipset: AMD 890GX, Audio output channels: 7.1 channels. Width: 9.61" (244 mm), Depth: 9.61" (244 mm)