MSI logo

MSI 890FXA-GD70 AMD 890FX Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90219
Info modified on:
04 Apr 2019, 11:34:59
Short summary description MSI 890FXA-GD70 AMD 890FX Socket AM3 ATX:

MSI 890FXA-GD70, AMD, Socket AM3, 16 GB, 1.5 V, 800,1066,1333,1600,1800 MHz, Realtek RTL8111D(L)

Long summary description MSI 890FXA-GD70 AMD 890FX Socket AM3 ATX:

MSI 890FXA-GD70. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333,1600,1800 MHz. LAN controller: Realtek RTL8111D(L), Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 890FX, Audio output channels: 7.1 channels. Width: 9.65" (245 mm), Depth: 12" (305 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.