MSI logo

MSI MPG B550I Gaming Edge WiFi AMD B550 Socket AM4 mini ITX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151856
Info modified on:
04 Nov 2024, 10:11:21
Short summary description MSI MPG B550I Gaming Edge WiFi AMD B550 Socket AM4 mini ITX:

MSI MPG B550I Gaming Edge WiFi, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI MPG B550I Gaming Edge WiFi AMD B550 Socket AM4 mini ITX:

MSI MPG B550I Gaming Edge WiFi. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Maximum graphics card memory: 16000 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.