MSI logo

MSI X470 Gaming Pro Max AMD X470 Socket AM4 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64551
Info modified on:
04 Nov 2024, 10:11:43
Short summary description MSI X470 Gaming Pro Max AMD X470 Socket AM4 ATX:

MSI X470 Gaming Pro Max, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI X470 Gaming Pro Max AMD X470 Socket AM4 ATX:

MSI X470 Gaming Pro Max. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Parallel processing technology support: CrossFire. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111H

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.