MSI logo

MSI H270 GAMING M3 Intel® H270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138450
Info modified on:
21 Apr 2021, 10:18:55
Short summary description MSI H270 GAMING M3 Intel® H270 LGA 1151 (Socket H4) ATX:

MSI H270 GAMING M3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, SO-DIMM

Long summary description MSI H270 GAMING M3 Intel® H270 LGA 1151 (Socket H4) ATX:

MSI H270 GAMING M3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Killer E2500

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.