MSI logo

MSI A320M GRENADE AMD A320 Socket AM4 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103041
Info modified on:
04 Nov 2024, 10:11:19
Short summary description MSI A320M GRENADE AMD A320 Socket AM4 micro ATX:

MSI A320M GRENADE, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI A320M GRENADE AMD A320 Socket AM4 micro ATX:

MSI A320M GRENADE. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.