MSI logo

MSI X99A Xpower Gaming Titanium Intel® X99 LGA 2011-v3 Extended ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45854
Info modified on:
30 Oct 2024, 13:06:28
Short summary description MSI X99A Xpower Gaming Titanium Intel® X99 LGA 2011-v3 Extended ATX:

MSI X99A Xpower Gaming Titanium, Intel, LGA 2011-v3, Intel® Core™ i7 Extreme Edition, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI X99A Xpower Gaming Titanium Intel® X99 LGA 2011-v3 Extended ATX:

MSI X99A Xpower Gaming Titanium. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7 Extreme Edition. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. USB connector type: USB Type-A, USB Type-C. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.