MSI logo

MSI Z170A KRAIT GAMING R6 SIEGE Intel® Z170 LGA 1151 (Socket H4) ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73253
Info modified on:
30 Oct 2024, 13:09:14
Short summary description MSI Z170A KRAIT GAMING R6 SIEGE Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170A KRAIT GAMING R6 SIEGE, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z170A KRAIT GAMING R6 SIEGE Intel® Z170 LGA 1151 (Socket H4) ATX:

MSI Z170A KRAIT GAMING R6 SIEGE. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.